KAX-6详情
Eaton KAX-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
5AG Midget (10.3 mm x 38.1 mm)
Mounting Styles
Holder
系列
KAX
类型
半导体保险丝
额定电流
6 A
终端样式
Clip
保险丝类型
快速吹扫
产品
特种保险丝
本体样式
盒式保险丝
KAX-6拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。