KDB3200A02详情
Eaton KDB3200A02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Orientation
顶部安装
Supplier Package
SMD
Mounting
表面贴装
Usage Level
Industrial grade
操作温度
-40 to 85 °C
引脚数量
2
筛选水平
Industrial
0个相似型号
KDB3200A02拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。