KGJ-E-20详情
Eaton KGJ-E-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
端子形状
端盖
越来越多的功能
INLINE/HOLDER
Rohs Code
无
Manufacturer Part Number
KGJ-E-20
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.52
Manufacturer Series
KGJ
Reach合规守则
compliant
参考标准
UL
额定电流
20 A
电路保护类型
ELECTRIC FUSE
吹动特征
FAST
内置功能
INDICATOR
额定分断能力
200000 A
额定电压(AC)
600 V
KGJ-E-20拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。