KTK161Y详情
Eaton KTK161Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
KTK161Y
Part Life Cycle Code
Obsolete
Ihs Manufacturer
KEC CORP
Package Description
,
Risk Rank
5.84
Operating Temperature-Max
150 °C
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.4 W
KTK161Y拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。