KTS-S-200详情
Eaton KTS-S-200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
635.029318 g
Manufacturer
Miscellaneous
Voltage Rating (DC)
600 V
Voltage Rating (AC)
600 V
RoHS
Non-Compliant
包装
Bulk
额定电流
200 A
KTS-S-200拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。