KTS-S-225详情
Eaton KTS-S-225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Mounting Styles
Holder
Voltage Rating DC
600 VDC
Indicator Style
无指示灯
类型
Fast Acting Fuse
额定电流
225 A
终端样式
刀片
保险丝类型
快速吹扫
产品
Class RK1 Fuse
本体样式
插装刀片式保险丝
KTS-S-225拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。