LD2-101-HV详情
Eaton LD2-101-HV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
56-VFQFN Exposed Pad
供应商器件包装
56-HVQFN (7x7)
系列
--
包装
Tape & Reel (TR)
零件状态
活跃
应用
LVDS
电压 - 供电
3.3V
界面
--
LD2-101-HV拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。