LDC3250T57WZG详情
Eaton LDC3250T57WZG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
LB1P-2T01G
Approvals
CCC, CE, CSA, TUV, UL
Lens Shape
Dome
Manufacturer
IDEC
镜头颜色
Green
灯型
LED
0个相似型号
LDC3250T57WZG拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。