LDC3600T52W详情
Eaton LDC3600T52W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount,Rigid
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
284TSTFPA4001
Approvals
CSA, UL
Manufacturer
Marathon Electric
类型
通用型
组成
Cast Iron
转速/转速
3,600 RPM
轴承类型
Ball
过载保护
None
总长度
24.89
相位
3
LDC3600T52W拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。