LGE340032ZGG详情
Eaton LGE340032ZGG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
型芯材料
Ferrite
Mounting Styles
表面贴装
操作温度
-55°C to +125°C
容差
0.1
终端类型
Pb
0个相似型号
LGE340032ZGG拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。