LGH8320AAG详情
Eaton LGH8320AAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
28250058050
Approvals
UL;cUL
Manufacturer
Pfannenberg
RoHS
无
操作温度
-22~140
颜色
Red
操作方式
Flashing
工作电压
10~30 VDC
知识产权评级
IP54
0个相似型号
LGH8320AAG拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。