LGHMVD12R详情
Eaton LGHMVD12R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H232540104029
Approvals
CE
Mounting Styles
Shafted
Manufacturer
Dynapar
RoHS
有
操作温度
0 to 70 Degrees C
终端
36 in Cable, Side Exit
输出电压
5~26 VDC
输出类型
单端
输入电压
5~26 VDC
轴承
有
知识产权评级
IP54
配套连接器
不包括
LGHMVD12R拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。