LGX3400AAG详情
Eaton LGX3400AAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Voltage, Rating
50 Volts
Manufacturer Part Number
U0897-19
Manufacturer
Turck
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
1.5 Amps
极数
5
知识产权评级
IP68
0个相似型号
LGX3400AAG拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。