LGX4400FAW详情
Eaton LGX4400FAW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600 Volts
Manufacturer Part Number
TX2306002304B00
Approvals
cULus
Manufacturer
Hubbell
连接器类型
T-Splitter
性别
Male to (2) Female
额定电流
20 Amps
极数
6
0个相似型号
LGX4400FAW拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。