LPR6520-G910G详情
Eaton LPR6520-G910G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
LPR6520-G910G
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SMK CORP
Risk Rank
5.58
Manufacturer Series
AP-2
连接器类型
AUDIO/RCA CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配置
1X4 HORIZONTAL
主体/外壳样式
JACK
终端类型
固体铅
端口的数量
4
极数
4
LPR6520-G910G拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。