LR150M详情
Eaton LR150M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
LW7L-A1C62MR
Approvals
CE, CSA, TUV, UR
Manufacturer
IDEC
端子类型
Fingersafe Screw
面板后深度
2.38
灯型
LED
触点
DPDT
知识产权评级
IP65
0个相似型号
LR150M拓展信息
LR150M详情
Eaton LR150M重要参数规格及、参数值,及相似型号如下:
Operation
Maintained
Manufacturer Part Number
LW7L-A1C62MR
Approvals
CE, CSA, TUV, UR
Manufacturer
IDEC
端子类型
Fingersafe Screw
面板后深度
2.38
灯型
LED
触点
DPDT
知识产权评级
IP65
LR150M拓展信息