Eaton LT125
- 收藏
- 对比
LT125
718-LT125
无类别的
--
大陆
立即发货

Crouse Hinds LT125 Conduit Connector.EATON Crouse-Hinds Liquidator Conduit Connector, Liquid Tight Non-Insulated Straight Threaded, Series: LT Series, 1-1/4 in, For Use With: Liquid Tight Flexible Metal Conduit, Malleable Iron, Electro-Plated Zinc. Catalog Description: Eaton Crouse-Hinds series Liquidator liquidtight connector, FMC, Straight, Non-insulated, Malleable iron, 1-1/4.
1最小包装量--
LT125详情
Eaton LT125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA6), Nylon 6
Lead Free Status / RoHS Status
--
For Use With/Related Products
Cable, Wires
系列
QuickSNAP™
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Natural
面板开孔尺寸
--
套管,索环型
Bushing
特征
Snap-Mount
直径 - 内部
--
面板厚度
--
材料可燃性等级
--
LT125拓展信息







哦! 它是空的。