LT40090详情
Eaton LT40090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TYD3X1NPW6
Slot Width
0.2
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes
颜色
White
样式
Slotted, High Density
长度
72
长度(毫米)
1,828.8 mm
0个相似型号
LT40090拓展信息
EM257506HO
Eaton
EM253503HC
Eaton
EM502508
Eaton
A102212S2233
Eaton
MS60
Eaton
X13306
Eaton
CB30211207
Eaton
CB30211607
Eaton
INK250
Eaton
EM279503V
Eaton








哦! 它是空的。