Eaton LTB125
- 收藏
- 对比
LTB125
718-LTB125
无类别的
--
大陆
立即发货

Crouse Hinds LTB125 Conduit Connector.EATON Crouse-Hinds Liquidator Conduit Connector, Insulated Liquid Tight Straight Threaded, Series: LTB, 1-1/4 in, For Use With: Liquid Tight Flexible Metal Conduit, Malleable Iron, Electro-Plated Zinc. Catalog Description: Eaton Crouse-Hinds series Liquidator liquidtight connector, FMC, Straight, Insulated, Malleable iron, 1-1/4.
1最小包装量--
LTB125详情
Eaton LTB125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Socket
Manufacturer Part Number
TD-81626-40
Approvals
CE, CSA, UL
Manufacturer
Macromatic
RoHS
有
Timing Range
0
终端
11 Pin
操作方式
关闭延迟
触点
DPDT
LTB125拓展信息







哦! 它是空的。