M22M-DLH-W-K20-W详情
Eaton M22M-DLH-W-K20-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Unit Weight
0.020882 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
通孔
Contact Materials
Brass
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
Insulation Materials
Not Insulated
系列
250 FASTON
包装
Bulk
类型
Tab
性别
Male
子类别
Terminals
终端样式
Solder
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
6.35 mm x 0.81 mm
产品
快速断开
安装角
Straight
产品类别
Terminals
M22M-DLH-W-K20-W拓展信息








哦! 它是空的。