M22-XLED220详情
Eaton M22-XLED220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
66
材料
Composite
RoHS
Compliant
性别
Female
0个相似型号
M22-XLED220拓展信息
140136
Eaton
XTCEXFBG02
Eaton
XTCEXSAB01
Eaton
XTCEXTED1C11A
Eaton
XTPAXSATR20
Eaton
125348
Eaton
281405 - CI-PKZ01-SVB
Eaton
280355
Eaton
047422
Eaton
125352
Eaton








哦! 它是空的。