M30C-FDR-S-X0详情
Eaton M30C-FDR-S-X0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
房屋材料
Metal
Standard Frequency
14
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
For Use With
Eaton RMQ-Titan M30 Series Pushbutton Switches
包装
Bulk
类型
CLOCK OSCILLATOR
定位的数量
2
颜色
Black
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
M30C-FDR-S-X0拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。