M30C-FWLK3-R详情
Eaton M30C-FWLK3-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PQFN
Standard Frequency
26
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
For Use With
Eaton RMQ-Titan M30 Series Illuminated Selector Switches
Package
Bulk
厂商
Eaton - Electronics Division
Product Status
活跃
包装
Bulk
系列
*
类型
CLOCK OSCILLATOR
颜色
Red
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
M30C-FWLK3-R拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。