M55116/10-0详情
Eaton M55116/10-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
引脚数
6
RoHS
Non-Compliant
Contact Finish Mating
未说明
Manufacturer Part Number
M55116/10-0
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
2
Manufacturer Series
M55116/10-0
连接器类型
AUDIO/RCA CONNECTOR
附加功能
STANDARD: MIL-C-55116
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
端口的数量
1
极数
6
M55116/10-0拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。