M55181/3-03详情
Eaton M55181/3-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
引脚数
4
RoHS
Non-Compliant
Manufacturer Part Number
M55181/3-03
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
2.05
Manufacturer Series
M55181/3
连接器类型
密耳系列连接器
达到SVHC
unknown
M55181/3-03拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。