M55181/3-04详情
Eaton M55181/3-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
RoHS
Non-Compliant
Manufacturer Part Number
M55181/3-04
Manufacturer
Eaton Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.65
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
Reach合规守则
compliant
M55181/3-04拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。