MDA-V-6详情
Eaton MDA-V-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
引脚数
2
RoHS
有
Voltage - Rated (AC)
250 V
系列
793
类型
Marking label
额定电流
6 A
注意
n/a
辐射硬化
无
MDA-V-6拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。