Eaton MDL-3/4A
- 收藏
- 对比
MDL-3/4A
718-MDL-3/4A
保险丝
--
大陆
立即发货

Fuse Cartridge 750Ma 6.3X32Mm Time Delay; Blow Characteristic:Time Delay; Fuse Current:750Ma; Voltage Rating Vac:250V; Fuse Size Metric:6.3Mm X 32Mm; Fuse Size Imperial:1/4 X 1-1/4; Product Range:Mdl Series; Diameter:6.35Mm Rohs Compliant: No /Eaton Bussmann MDL-3/4A
1最小包装量--
添加到询价列表
MDL-3/4A详情
Eaton MDL-3/4A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MDL-3/4A拓展信息
BK/MDA-BV-30-R
Eaton - Electronics Division
GMW-1-2
Eaton
SR-5H-4A-AP
Eaton - Electronics Division
BK1/GMC-1.6-R
Eaton - Electronics Division
SS-5-4A-AP
Eaton - Electronics Division
TR/0603FA1.5-R
Eaton - Electronics Division
TR/0603FA2-R
Eaton - Electronics Division
SS-5-3.15A-AP
Eaton - Electronics Division
TR/3216FF4.5-R
Eaton - Electronics Division
CC06H2.5A-TR
Eaton - Electronics Division







哦! 它是空的。