MDL3700C10S01详情
Eaton MDL3700C10S01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Voltage Rating
30 V
Wire Size
28 AWG
Base/Housing Material
PVC (Polyvinylchloride)
Cable Types
PVC
操作温度
0 to 70 °C
连接器类型
26POS D-Sub to 26POS D-Sub
性别
Plug-Plug
房屋颜色
Black
电缆长度
10 m
MDL3700C10S01拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。