MDL-V-175-1000详情
Eaton MDL-V-175-1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
3AG (6.3 mm x 32 mm)
Mounting Styles
板式安装
系列
MDL
额定电流
175 mA
终端样式
Axial
保险丝类型
Time Delay / Slow Blow
产品
玻璃保险丝
MDL-V-175-1000拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。