MDQ-V-1-1/4详情
Eaton MDQ-V-1-1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Lead Free Status / RoHS Status
--
系列
IEG
零件状态
活跃
湿度敏感性等级(MSL)
--
额定电流
15A
执行器类型
Lever
照明电压(标称)
--
极数
2
照明
--
断路器类型
Magnetic (Hydraulic Delay)
MDQ-V-1-1/4拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。