MDX-5详情
Eaton MDX-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Glass
Rad Hardened
无
Product Diameter (mm)
6.35(mm)
Product Depth (mm)
Not Required(mm)
Seated Plane Height
Not Required(mm)
Terminal Pitch (mm)
Not Required(mm)
Acting
慢速打击
Mounting
Holder
额定电流
5(A)
引脚数量
2
终端样式
CARTRIDGE
保险丝尺寸
6.35 X 31.75
产品长度(mm)
31.75(mm)
产品高度(mm)
Not Required(mm)
MDX-5拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division









哦! 它是空的。