MGMR2详情
Eaton MGMR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Socket
Manufacturer Part Number
TD-82228-40
Approvals
CE, CSA, UL
Manufacturer
Macromatic
RoHS
有
Timing Range
0
终端
11 Pin
操作方式
One-Shot Falling Edge
触点
DPDT
0个相似型号
MGMR2拓展信息
MGMR2详情
Eaton MGMR2重要参数规格及、参数值,及相似型号如下:
安装类型
Socket
Manufacturer Part Number
TD-82228-40
Approvals
CE, CSA, UL
Manufacturer
Macromatic
RoHS
有
Timing Range
0
终端
11 Pin
操作方式
One-Shot Falling Edge
触点
DPDT
MGMR2拓展信息