MHCP1104V1-8R2-R详情
Eaton MHCP1104V1-8R2-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Mounting Styles
PCB 安装
子类别
Inductors, Chokes & Coils
终端样式
SMD/SMT
电感,电感
8.2 uH
产品类别
Power Inductors - SMD
产品
功率感应器
宽度
299
器件厚度
6
MHCP1104V1-8R2-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。