MRBF-100详情
Eaton MRBF-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.071373 oz
Mounting Styles
PCB 安装
Manufacturer
Radiall
Brand
Radiall
RoHS
Details
Cable Types
-
系列
SMA
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
终端样式
Solder
极性
Standard
阻抗
50 Ohms
产品类别
RF Connectors / Coaxial Connectors
产品
PCB 连接器
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMA
知识产权评级
-
MRBF-100拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。