MSAA281211
MSAA281211

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Eaton MSAA281211

  • 收藏
  • 对比

型号

MSAA281211

品牌

Eaton

utmel 编号

718-MSAA281211

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

MSAA281211 - Eaton Cutler-Hammer, CONTACTOR ACCESSORY VARISTOR SUPPRESSOR FRAME B 240-500V

起订量

1最小包装量--

添加到询价列表
MSAA281211
MSAA281211 Eaton MSAA281211 - Eaton Cutler-Hammer, CONTACTOR ACCESSORY VARISTOR SUPPRESSOR FRAME B 240-500V

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

MSAA281211详情

Eaton MSAA281211重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Screw connection

  • Adjustment range undelayed short-circuit release

    1600 - 9600

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    400 - 800

  • Degree of protection (IP)

    IP20

  • Device construction

    Built-in device fixed built-in technique

  • Rated permanent current Iu

    800

  • Type of control element

    Rocker lever

  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

0个相似型号

MSAA281211拓展信息

140136
140136

Eaton

XTCEXFBG02
XTCEXSAB01
125348
125348

Eaton

280355
280355

Eaton

047422
047422

Eaton

125352
125352

Eaton

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z