ND412T32W详情
Eaton ND412T32W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Chrome Metal
Manufacturer Part Number
10250T181LLP06
Approvals
CE, CSA, UL
Lens Shape
扁圆形
Manufacturer
Cutler Hammer, Div of Eaton Co
端子类型
Screw
镜头颜色
Blue
面板后深度
1.1
灯型
LED
知识产权评级
IP65
0个相似型号
ND412T32W拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。