NGR25841BN0BN详情
Eaton NGR25841BN0BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Degree of protection (IP)
IP65
Voltage type
AC
Suitable for wall mounting
无
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 240
Surface protection
Powder coating
RoHS
Non-Compliant
触点额定电流
15 A
可调节性
Rotatable
长度
203
宽度
284
NGR25841BN0BN拓展信息








哦! 它是空的。