P5-125/EA/SVB详情
Eaton P5-125/EA/SVB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9986-2300
Approvals
CE
Range
15 mm
Manufacturer
Altech
RoHS
无
屏蔽/屏蔽
Unshielded
输出类型
NO NPN
连接类型
Cable Connection
电源类型
DC
直径
30 mm
0个相似型号
P5-125/EA/SVB拓展信息
FHL10U
Eaton
DFC-9I
Eaton
CB4033T120480GR7
Eaton
CB0833T120208CT
Eaton
N4X2448N316
Eaton
125EZC-R
Eaton
EN6-LUG
Eaton
ZVV-P3
Eaton
TS3R9EB
Eaton
ER54025UX
Eaton








哦! 它是空的。