PDF33F0125P3WK详情
Eaton PDF33F0125P3WK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG26/7
Cable use
Networks,Industrial ethernet
Cable features
PUR coating,Braided shield,Metal foil shield,flexible core
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Green
屏蔽/屏蔽
S/FTP
PDF33F0125P3WK拓展信息








哦! 它是空的。