PDF34F0125E4RL详情
Eaton PDF34F0125E4RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Halogen-free
无
RoHS-compliant
有
Manufacturer part #
52104313
External thread
M25
Material (details)
Nickel-plated brass
Internal thread
M16
Content
1pc(s)
Factory colour
Brass
类型
MR-M25/16
0个相似型号
PDF34F0125E4RL拓展信息








哦! 它是空的。