PDF34G0400P3MK详情
Eaton PDF34G0400P3MK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Blower Cooled
Manufacturer Part Number
Y582
Manufacturer
Marathon Electric
类型
Vector Duty
组成
Cast Iron
转速/转速
1,160 RPM
相位
3
0个相似型号
PDF34G0400P3MK拓展信息








哦! 它是空的。