PDF34M0400E2RL详情
Eaton PDF34M0400E2RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Non-Ventilated
Manufacturer Part Number
Y394
Manufacturer
Marathon Electric
类型
Vector Duty
组成
Cast Iron
转速/转速
1,772 RPM
相位
3
0个相似型号
PDF34M0400E2RL拓展信息








哦! 它是空的。