PF4DS4S125详情
Eaton PF4DS4S125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
6.35 mm
Minimum Cable Diameter (mm)
3.18 mm
Angle
Straight
Manufacturer Part Number
CGB292 SA
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Produc
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
PF4DS4S125拓展信息








哦! 它是空的。