PF6DS4S275详情
Eaton PF6DS4S275重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
139.7 mm
Package Type
Cartridge
Manufacturer Part Number
IDSR035.T
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
35 A
0个相似型号
PF6DS4S275拓展信息








哦! 它是空的。