Eaton PULSML2200-XL2U
- 收藏
- 对比
PULSML2200-XL2U
718-PULSML2200-XL2U
无类别的
--
大陆
立即发货

Ups, 120V, 1650W; Power Supply Applications:Ite; No. Of Outlets:7Outlets; Capacity (Va/W):2.1Kva/1.7Kw; Input Voltage Ac Max:142V; Output Voltage:120Vac; Backup Time - Full Load:4Min; Product Range:-; Length:640.08Mm Rohs Compliant: Yes /Eaton Powerware PULSML2200-XL2U
1最小包装量--
PULSML2200-XL2U详情
Eaton PULSML2200-XL2U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PULSML2200-XL2U
Manufacturer
Eaton Powerware
Class
Online
Mounting
机架安装
输出的数量
7
电压
120 VAC
连接类型
Plug-In
PULSML2200-XL2U拓展信息







哦! 它是空的。