QA3033B480AO详情
Eaton QA3033B480AO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
直角
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
通孔
性别
RCP
螺距
2.5000 mm
产品长度
12 mm
0个相似型号
QA3033B480AO拓展信息
FHL10U
Eaton
DFC-9I
Eaton
CB4033T120480GR7
Eaton
CB0833T120208CT
Eaton
N4X2448N316
Eaton
125EZC-R
Eaton
EN6-LUG
Eaton
ZVV-P3
Eaton
TS3R9EB
Eaton
ER54025UX
Eaton








哦! 它是空的。