RD316T33W详情
Eaton RD316T33W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
铍铜
Mounting
通孔
类型
SMA
性别
Plug
阻抗
50 Ohm
产品长度
30.15 mm
0个相似型号
RD316T33W拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。