REN-4详情
Eaton REN-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
H级
Interrupt Rating
10 kA
Mounting Styles
Holder
Indicator Style
无指示灯
类型
Renewable Fuse
额定电流
4 A
终端样式
Clip
保险丝类型
Time Delay / Slow Blow
产品
特种保险丝
本体样式
盒式保险丝
REN-4拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。