RES-80详情
Eaton RES-80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Acting
超级时滞
Product Depth (mm)
Not Required(mm)
Mounting
Holder
Rad Hardened
无
Seated Plane Height
Not Required(mm)
Terminal Pitch (mm)
Not Required(mm)
Voltage, Rating
600
包装
Carton
类型
H级
额定电流
80(A)
引脚数量
2
额定电压 (交流)
600(V)
产品高度(mm)
Not Required(mm)
RES-80拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division









哦! 它是空的。